Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS350E

Description
350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS350E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS350E-ND
Rotary Potentiometers, Rheostats RHS350E-ND
350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite - 64K5756 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite
64K5756
Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite 64K5756
RHEOSTAT, WIREWOUND, 350 OHM, 25W; Track Resistance:350ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 350 OHM, 25W; Track Resistance:350ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V - 70022474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V
70022474
Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V 70022474
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS350E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS350E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS350E
POT 350 OHM 25W WIREWOUND LINEAR

POT 350 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RHS350E-ND 64K5756 70022474 RHS350E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 350 Ohm, 25W; Track Resistance Ohmite Rheostat;Rest 350 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 350 ohms 350 ohms 350 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers