Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS2R0E

Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS2R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS2R0E-ND
Rotary Potentiometers, Rheostats RHS2R0E-ND
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS2R0E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS2R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS2R0E
POT 2 OHM 25W WIREWOUND LINEAR

POT 2 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 2 Ohm, 25W; Track Resistance Ohmite - 64K5748 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2 Ohm, 25W; Track Resistance Ohmite
64K5748
Rheostat, Wirewound, 2 Ohm, 25W; Track Resistance Ohmite 64K5748
RHEOSTAT, WIREWOUND, 2 OHM, 25W; Track Resistance:2ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2 OHM, 25W; Track Resistance:2ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 2 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V - 70022473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 2 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V
70022473
Rheostat;Rest 2 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V 70022473
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RHS2R0E-ND RHS2R0E 64K5748 70022473
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2 Ohm, 25W; Track Resistance Ohmite Rheostat;Rest 2 Ohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open;Vol 500V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data