Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS2K5E

Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHS2K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHS2K5E-ND
Rotary Potentiometers, Rheostats RHS2K5E-ND
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite - 64K5747 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite
64K5747
Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite 64K5747
RHEOSTAT, WIREWOUND, 2.5KOHM, 25W; Track Resistance:2.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2.5KOHM, 25W; Track Resistance:2.5kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS2K5E - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS2K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS2K5E
POT 2.5K OHM 25W WIREWOUND LIN

POT 2.5K OHM 25W WIREWOUND LIN

Supplier's Site
Rheostat;Rest 2.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open - 70022472 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 2.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open
70022472
Rheostat;Rest 2.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open 70022472
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RHS2K5E-ND 64K5747 RHS2K5E 70022472
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2.5Kohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 2.5 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details