Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHS25R

Description
25 WATT MODEL H RHEOSTAT 10%
Request a Quote Datasheet
Description
25 WATT MODEL H RHEOSTAT 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 273-RHS25R-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
273-RHS25R-ND
Rotary Potentiometers, Rheostats 273-RHS25R-ND
25 WATT MODEL H RHEOSTAT 10%

25 WATT MODEL H RHEOSTAT 10%

Buy Now Datasheet
Rheostat, Wirewound, 25 Ohm, 25W; Track Resistance Ohmite - 01F7552 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25 Ohm, 25W; Track Resistance Ohmite
01F7552
Rheostat, Wirewound, 25 Ohm, 25W; Track Resistance Ohmite 01F7552
RHEOSTAT, WIREWOUND, 25 OHM, 25W; Track Resistance:25ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 25 OHM, 25W; Track Resistance:25ohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RHS25R - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHS25R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHS25R
POT 25 OHM 25W WIREWOUND LINEAR

POT 25 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 273-RHS25R-ND 01F7552 RHS25R
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 25 Ohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 25 ohms 25 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers