Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHL25KE

Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHL25KE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHL25KE-ND
Rotary Potentiometers, Rheostats RHL25KE-ND
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite - 64K5722 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite
64K5722
Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite 64K5722
RHEOSTAT, WIREWOUND, 25KOHM, 25W; Track Resistance:25kohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 25KOHM, 25W; Track Resistance:25kohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHL25KE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHL25KE
POT 25K OHM 25W WIREWOUND LINEAR

POT 25K OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RHL25KE-ND 64K5722 RHL25KE
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 25Kohm, 25W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 25000 ohms 25000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details