Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RHL1K5E

Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RHL1K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RHL1K5E-ND
Rotary Potentiometers, Rheostats RHL1K5E-ND
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RHL1K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RHL1K5E
POT 1.5K OHM 25W WIREWOUND LIN

POT 1.5K OHM 25W WIREWOUND LIN

Supplier's Site
Rheostat, 1K5, 25W, Panel; Track Resistance Ohmite - 64K5710 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 1K5, 25W, Panel; Track Resistance Ohmite
64K5710
Rheostat, 1K5, 25W, Panel; Track Resistance Ohmite 64K5710
RHEOSTAT, 1K5, 25W, PANEL; Track Resistance:1.5kohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 1K5, 25W, PANEL; Track Resistance:1.5kohm; Power Rating:25W; Product Range:RHL Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RHL1K5E-ND RHL1K5E 64K5710
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 1K5, 25W, Panel; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1500 ohms 1500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details