Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RGS10RE

Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug
Request a Quote Datasheet
Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RGS10RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RGS10RE-ND
Rotary Potentiometers, Rheostats RGS10RE-ND
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug

10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 75W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RGS10RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RGS10RE
POT 10 OHM 75W WIREWOUND LINEAR

POT 10 OHM 75W WIREWOUND LINEAR

Supplier's Site
75 Watt Model G Rheostat 10% / Box Rohs Compliant Ohmite - 13P6613 - Newark, An Avnet Company
Chicago, IL, United States
75 Watt Model G Rheostat 10% / Box Rohs Compliant Ohmite
13P6613
75 Watt Model G Rheostat 10% / Box Rohs Compliant Ohmite 13P6613
75 WATT MODEL G RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

75 WATT MODEL G RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RGS10RE-ND RGS10RE 13P6613
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 75 Watt Model G Rheostat 10% / Box Rohs Compliant Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details