Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RES50RE

Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet
Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RES50RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RES50RE-ND
Rotary Potentiometers, Rheostats RES50RE-ND
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 12.5W Solder Lug

Buy Now Datasheet
Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open - 70022455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open
70022455
Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open 70022455
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RES50RE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RES50RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RES50RE
POT 50 OHM 12.5W WIREWOUND LIN

POT 50 OHM 12.5W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite - 64K5678 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite
64K5678
Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite 64K5678
RHEOSTAT, WIREWOUND, 50 OHM, 12.5W; Track Resistance:50ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 50 OHM, 12.5W; Track Resistance:50ohm; Power Rating:12.5W; Product Range:RES Series; Adjustment Type:Round Shaft; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RES50RE-ND 70022455 RES50RE 64K5678
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg12.5W;Panel;Dia 0.875in;Open Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 50 Ohm, 12.5W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 12.5 watts 12.5 watts 12.5 watts 12.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers