120 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
OHMITE Components OY121KE
Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features
RESISTOR, CERAMIC, 120 OHM, 2W, 10%; Resistance:120ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | OY121KE-ND | 70022205 | 64K5398 | |
| Product Name | Through Hole Resistors | Resistor | Resistor;Ceramic Composition;Res 120 Ohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone | Resistor, Ceramic, 120 Ohm, 2W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |