1 MOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | OY105K-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 10 +/- % |