Ohmite Manufacturing Co. Through Hole Resistors OX331KE

Description
330 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
330 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX331KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX331KE-ND
Through Hole Resistors OX331KE-ND
330 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

330 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
RES 330 OHM 1W 10% AXIAL - 547-OX331KE - Utmel Electronic Limited
Hong Kong, China
RES 330 OHM 1W 10% AXIAL
547-OX331KE
RES 330 OHM 1W 10% AXIAL 547-OX331KE
RES 330 OHM 1W 10% AXIAL

RES 330 OHM 1W 10% AXIAL

Supplier's Site
Resistor;Ceramic Composition;Res 330 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70022183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 330 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70022183
Resistor;Ceramic Composition;Res 330 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70022183
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site
Resistor, Ceramic, 330 Ohm, 1W, 10%; Resistance Ohmite - 64K5364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 330 Ohm, 1W, 10%; Resistance Ohmite
64K5364
Resistor, Ceramic, 330 Ohm, 1W, 10%; Resistance Ohmite 64K5364
RESISTOR, CERAMIC, 330 OHM, 1W, 10%; Resistance:330ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 330 OHM, 1W, 10%; Resistance:330ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

Supplier's Site
Through Hole Ceramic Resistor, Ox Series, 330 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite - 59M0938 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ox Series, 330 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite
59M0938
Through Hole Ceramic Resistor, Ox Series, 330 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite 59M0938
Through Hole Ceramic Resistor, OX Series, 330 ohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, OX Series, 330 ohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number OX331KE-ND 547-OX331KE 70022183 64K5364 59M0938
Product Name Through Hole Resistors RES 330 OHM 1W 10% AXIAL Resistor;Ceramic Composition;Res 330 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone Resistor, Ceramic, 330 Ohm, 1W, 10%; Resistance Ohmite Through Hole Ceramic Resistor, Ox Series, 330 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole Axial Leads Axial Leaded ThroughHole; Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details