Ohmite Manufacturing Co. Through Hole Resistors OX151KE

Description
150 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
150 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OX151KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX151KE-ND
Through Hole Resistors OX151KE-ND
150 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

150 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 150 Ohm, 1W, 10%; Resistance Ohmite - 64K5349 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 150 Ohm, 1W, 10%; Resistance Ohmite
64K5349
Resistor, Ceramic, 150 Ohm, 1W, 10%; Resistance Ohmite 64K5349
RESISTOR, CERAMIC, 150 OHM, 1W, 10%; Resistance:150ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

RESISTOR, CERAMIC, 150 OHM, 1W, 10%; Resistance:150ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mmRoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic Composition;Res 150 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70022177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 150 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70022177
Resistor;Ceramic Composition;Res 150 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70022177
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OX151KE-ND 64K5349 70022177
Product Name Through Hole Resistors Resistor, Ceramic, 150 Ohm, 1W, 10%; Resistance Ohmite Resistor;Ceramic Composition;Res 150 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details