Ohmite Manufacturing Co. Resistor;Carbon Film;Res 22 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core OM2235E

Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop
Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Suppliers

Company
Product
Description
Supplier Links
Resistor;Carbon Film;Res 22 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core - 70022946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 22 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core
70022946
Resistor;Carbon Film;Res 22 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core 70022946
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

  • High Stability, Low Noise Level, Long Life
  • Ideal for Applications Requiring a Steady Low Power Drop
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70022946
Product Name Resistor;Carbon Film;Res 22 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details