Ohmite Manufacturing Co. Carbon Film Resistor OM1005E-R58

Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet
Description
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Resistor - OM1005E-R58 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OM1005E-R58
Carbon Film Resistor OM1005E-R58
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet
Through Hole Resistors - 273-OM1005E-R58TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OM1005E-R58TR-ND
Through Hole Resistors 273-OM1005E-R58TR-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

10 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 273-OM1005E-R58CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OM1005E-R58CT-ND
Through Hole Resistors 273-OM1005E-R58CT-ND
RES 10 OHM 5% 1W AXIAL

RES 10 OHM 5% 1W AXIAL

Buy Now Datasheet
Res, 10 Ohm, 5%, 1W, Axial; Resistance Ohmite - 93X5732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, 5%, 1W, Axial; Resistance Ohmite
93X5732
Res, 10 Ohm, 5%, 1W, Axial; Resistance Ohmite 93X5732
RES, 10 OHM, 5%, 1W, AXIAL; Resistance:10ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 10 OHM, 5%, 1W, AXIAL; Resistance:10ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10 Ohm, 5%, 1W, Axial; Resistance Ohmite - 33AK7450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, 5%, 1W, Axial; Resistance Ohmite
33AK7450
Res, 10 Ohm, 5%, 1W, Axial; Resistance Ohmite 33AK7450
RES, 10 OHM, 5%, 1W, AXIAL; Resistance:10ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 10 OHM, 5%, 1W, AXIAL; Resistance:10ohm; Product Range:Little Rebel OM Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OM1005E-R58 273-OM1005E-R58TR-ND 93X5732
Product Name Carbon Film Resistor Through Hole Resistors Res, 10 Ohm, 5%, 1W, Axial; Resistance Ohmite
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient ? to 350 ±ppm/°C 350 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details