Ohmite Manufacturing Co. Through Hole Resistors OL3905E-R52

Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OL3905E-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OL3905E-R52-ND
Through Hole Resistors OL3905E-R52-ND
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Carbon Film Resistor - OL3905E-R52 - Richardson RFPD
Downers Grove, IL, United States
Carbon Film Resistor
OL3905E-R52
Carbon Film Resistor OL3905E-R52
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. Features High stability, low noise level, long life Ideal for applications requiring a steady low power drop Available in Resistor Cabinet Assortments 24 Values per decade

Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

Features

  • High stability, low noise level, long life
  • Ideal for applications requiring a steady low power drop
  • Available in Resistor Cabinet Assortments
  • 24 Values per decade
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number OL3905E-R52-ND OL3905E-R52
Product Name Through Hole Resistors Carbon Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers