Ohmite Manufacturing Co. Resistor;Carbon Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core OL2025E

Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop
Description
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Suppliers

Company
Product
Description
Supplier Links
Resistor;Carbon Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core - 70023824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core
70023824
Resistor;Carbon Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core 70023824
Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability. High Stability, Low Noise Level, Long Life Ideal for Applications Requiring a Steady Low Power Drop

Little Rebels are one of Ohmite's more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.

  • High Stability, Low Noise Level, Long Life
  • Ideal for Applications Requiring a Steady Low Power Drop
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70023824
Product Name Resistor;Carbon Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial;Cer-Core
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers