Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.
Features
Manufacturer: Ohmite
Win Source Part Number: 1003150-OJ2215E-R52
Packaging: Reel - TR
Tolerance: ±5%
Temperature Coefficient: -450ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 220
Composition: Carbon Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
220 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Carbon Film
| Richardson RFPD | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | OJ2215E-R52 | 1003150-OJ2215E-R52 | OJ2215E-R52-ND |
| Product Name | Carbon Film Resistor | Through Hole Resistors - OJ2215E-R52 | Through Hole Resistors |
| Technology / Construction | CarbonFilm | CarbonFilm; MetalFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |