Ohmite Manufacturing Co. Through Hole Resistors OF473JE

Description
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF473JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF473JE-ND
Through Hole Resistors OF473JE-ND
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Ohmite - 64K5187 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Ohmite
64K5187
Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Ohmite 64K5187
CARBON RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site
Resistor;Carbon Composition;Res 47 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70022169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 47 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70022169
Resistor;Carbon Composition;Res 47 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70022169
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OF473JE-ND 64K5187 70022169
Product Name Through Hole Resistors Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Ohmite Resistor;Carbon Composition;Res 47 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details