CARBON RESISTOR, 3.9 OHM, 500mW, 5%; Resistance:3.9ohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78K8841 |
| Product Name | Carbon Resistor, 3.9 Ohm, 500Mw, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 3.9 ohms |
| Tolerance | 5 +/- % |