27 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | OF273JE-ND | 70023651 |
| Product Name | Through Hole Resistors | Resistor;Carbon Composition;Res 27 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | General Use |
| Technology / Construction | Carbon Composition | Carbon Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % |