Ohmite Manufacturing Co. Through Hole Resistors OF206JE

Description
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF206JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF206JE-ND
Through Hole Resistors OF206JE-ND
20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

20 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor;Carbon Composition;Res 20 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70023650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 20 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70023650
Resistor;Carbon Composition;Res 20 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70023650
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number OF206JE-ND 70023650
Product Name Through Hole Resistors Resistor;Carbon Composition;Res 20 Megohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details