Ohmite Manufacturing Co. Carbon Resistor, 15Mohm, 500Mw, 5%; Resistance Ohmite OF156JE

Description
CARBON RESISTOR, 15MOHM, 500mW, 5%; Resistance:15Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 15MOHM, 500mW, 5%; Resistance:15Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 15Mohm, 500Mw, 5%; Resistance Ohmite - 78K8805 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 15Mohm, 500Mw, 5%; Resistance Ohmite
78K8805
Carbon Resistor, 15Mohm, 500Mw, 5%; Resistance Ohmite 78K8805
CARBON RESISTOR, 15MOHM, 500mW, 5%; Resistance:15Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 15MOHM, 500mW, 5%; Resistance:15Mohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78K8805
Product Name Carbon Resistor, 15Mohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.50E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details