Ohmite Manufacturing Co. Through Hole Resistors OF153JE

Description
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OF153JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OF153JE-ND
Through Hole Resistors OF153JE-ND
15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

15 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor;Carbon Composition;Res 15 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial - 70022869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 15 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial
70022869
Resistor;Carbon Composition;Res 15 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial 70022869
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site
Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Ohmite - 78K8802 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Ohmite
78K8802
Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Ohmite 78K8802
CARBON RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:OF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:700V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OF153JE-ND 70022869 78K8802
Product Name Through Hole Resistors Resistor;Carbon Composition;Res 15 Kilohms;Pwr-Rtg 0.5 W;Tol 5%;Axial Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details