Ohmite Manufacturing Co. RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL OD820JE

Description
RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL
Description
RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL

Suppliers

Company
Product
Description
Supplier Links
RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL - 70024408 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL
70024408
RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL 70024408
RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL

RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL

Supplier's Site
Carbon Resistor, 82 Ohm, 250Mw, 5%; Resistance Ohmite - 64K5140 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 82 Ohm, 250Mw, 5%; Resistance Ohmite
64K5140
Carbon Resistor, 82 Ohm, 250Mw, 5%; Resistance Ohmite 64K5140
CARBON RESISTOR, 82 OHM, 250mW, 5%; Resistance:82ohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 82 OHM, 250mW, 5%; Resistance:82ohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70024408 64K5140
Product Name RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL Carbon Resistor, 82 Ohm, 250Mw, 5%; Resistance Ohmite
Category / Application General Use
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details