Ohmite Manufacturing Co. Carbon Resistor, 680Kohm, 250Mw, 5%; Resistance Ohmite OD684JE

Description
CARBON RESISTOR, 680KOHM, 250mW, 5%; Resistance:680kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 680KOHM, 250mW, 5%; Resistance:680kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 680Kohm, 250Mw, 5%; Resistance Ohmite - 78K8781 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 680Kohm, 250Mw, 5%; Resistance Ohmite
78K8781
Carbon Resistor, 680Kohm, 250Mw, 5%; Resistance Ohmite 78K8781
CARBON RESISTOR, 680KOHM, 250mW, 5%; Resistance:680kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 680KOHM, 250mW, 5%; Resistance:680kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78K8781
Product Name Carbon Resistor, 680Kohm, 250Mw, 5%; Resistance Ohmite
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 680000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers