Ohmite Manufacturing Co. Through Hole Resistors OD47GJE

Description
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OD47GJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OD47GJE-ND
Through Hole Resistors OD47GJE-ND
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Resistor;Carbon Composition;Res 4.7 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70022864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 4.7 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70022864
Resistor;Carbon Composition;Res 4.7 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70022864
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site
Carbon Resistor, 4.7 Ohm, 250Mw, 5%; Resistance Ohmite - 78K8765 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 4.7 Ohm, 250Mw, 5%; Resistance Ohmite
78K8765
Carbon Resistor, 4.7 Ohm, 250Mw, 5%; Resistance Ohmite 78K8765
CARBON RESISTOR, 4.7 OHM, 250mW, 5%; Resistance:4.7ohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 4.7 OHM, 250mW, 5%; Resistance:4.7ohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number OD47GJE-ND 70022864 78K8765
Product Name Through Hole Resistors Resistor;Carbon Composition;Res 4.7 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial Carbon Resistor, 4.7 Ohm, 250Mw, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details