Ohmite Manufacturing Co. Through Hole Resistors OD122JE

Description
1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OD122JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OD122JE-ND
Through Hole Resistors OD122JE-ND
1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

1.2 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Carbon Resistor, 1.2Kohm, 250Mw, 5%; Resistance Ohmite - 64K5091 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 1.2Kohm, 250Mw, 5%; Resistance Ohmite
64K5091
Carbon Resistor, 1.2Kohm, 250Mw, 5%; Resistance Ohmite 64K5091
CARBON RESISTOR, 1.2KOHM, 250mW, 5%; Resistance:1.2kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 1.2KOHM, 250mW, 5%; Resistance:1.2kohm; Product Range:OD Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site
Resistor;Carbon Composition;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70022151 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Composition;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70022151
Resistor;Carbon Composition;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70022151
Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability. Molded Insulation for High Dielectric Strength Rugged Construction High Surge Capabilities Comparable to “Mil” RC07, RC20 and RC32 Types

Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.

  • Molded Insulation for High Dielectric Strength
  • Rugged Construction
  • High Surge Capabilities
  • Comparable to “Mil” RC07, RC20 and RC32 Types
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number OD122JE-ND 64K5091 70022151
Product Name Through Hole Resistors Carbon Resistor, 1.2Kohm, 250Mw, 5%; Resistance Ohmite Resistor;Carbon Composition;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details