Ohmite Manufacturing Co. 27 OHM 1.7W Resistor OC2K270E

Description
RES 27 OHM 10% 1.7W AXIAL Product overview: OC2K270E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 1.7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 1.7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OC2K270E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27 OHM 10% 1.7W AXIAL Product overview: OC2K270E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 1.7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 1.7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OC2K270E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 OHM 1.7W Resistor - 53-OC2K270E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 1.7W Resistor
53-OC2K270E
27 OHM 1.7W Resistor 53-OC2K270E
RES 27 OHM 10% 1.7W AXIAL Product overview: OC2K270E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 1.7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 1.7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OC2K270E can be used for catalog matching and distributor lookup.

RES 27 OHM 10% 1.7W AXIAL Product overview: OC2K270E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 1.7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 1.7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OC2K270E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1352310-OC2K270E - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1352310-OC2K270E
Resistors - Through Hole Resistors 1352310-OC2K270E
Win Source Part Number: 1352310-OC2K270E Category: Resistors - Through Hole Resistors Series: OC Features: High Voltage, Pulse Withstanding Package: Bulk Size / Dimension: 0.311" Dia x 0.752" L (7.90mm x 19.10mm) Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: 0/ -800ppm/°C Power (Watts): 1.7W Composition: Ceramic Number of Terminations: 2 Resistance: 27 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 230°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Ohmite

Win Source Part Number: 1352310-OC2K270E
Category: Resistors - Through Hole Resistors
Series: OC
Features: High Voltage, Pulse Withstanding
Package: Bulk
Size / Dimension: 0.311" Dia x 0.752" L (7.90mm x 19.10mm)
Standard Package: 1,000
Tolerance: ±10%
Temperature Coefficient: 0/ -800ppm/°C
Power (Watts): 1.7W
Composition: Ceramic
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 230°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Ohmite

Buy Now Datasheet
Composition Resistor - OC2K270E - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OC2K270E
Composition Resistor OC2K270E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-OC2K270E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OC2K270E-ND
Through Hole Resistors 273-OC2K270E-ND
27 Ohms ±10% 1.7W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

27 Ohms ±10% 1.7W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-OC2K270E 1352310-OC2K270E OC2K270E 273-OC2K270E-ND
Product Name 27 OHM 1.7W Resistor Resistors - Through Hole Resistors Composition Resistor Through Hole Resistors
Technology / Construction Ceramic Comp Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 27 ohms 27 ohms 27 ohms
Temperature Coefficient 0.0 ±ppm/°C 0.0 to -800 ±ppm/°C -800 ±ppm/°C
Operating DC Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details