Ohmite Manufacturing Co. Through Hole Resistors OC1K332E-TR

Description
3.3 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
Request a Quote
Description
3.3 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-OC1K332E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-OC1K332E-TRCT-ND
Through Hole Resistors 273-OC1K332E-TRCT-ND
3.3 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

3.3 kOhms ±10% 1W Through Hole Resistor Axial High Voltage, Pulse Withstanding Ceramic

Buy Now

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-OC1K332E-TRCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details