Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise, dissipate heat rapidly and offer high temperature stability.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | 70022996 |
| Product Name | Resistor;Carbon Composition;Res 180 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial |
| Category / Application | General Use |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 180000 ohms |