Ohmite Manufacturing Co. Chassis Mount Resistors L50J500

Description
500 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J500-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J500-ND
Chassis Mount Resistors L50J500-ND
500 Ohms ±5% 50W Wirewound Chassis Mount Resistor

500 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L50J500 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J500
Chassis Mount Resistors L50J500
RES CHAS MNT 500 OHM 5% 50W

RES CHAS MNT 500 OHM 5% 50W

Supplier's Site Datasheet
Resistor, Power, 500 Ohm, 50W, 5%; Resistance Ohmite - 02F2318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 500 Ohm, 50W, 5%; Resistance Ohmite
02F2318
Resistor, Power, 500 Ohm, 50W, 5%; Resistance Ohmite 02F2318
RESISTOR, POWER, 500 OHM, 50W, 5%; Resistance:500ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 500 OHM, 50W, 5%; Resistance:500ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L50J500-ND L50J500 02F2318
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 500 Ohm, 50W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details