Ohmite Manufacturing Co. Chassis Mount Resistors L50J25KE

Description
25 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J25KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J25KE-ND
Chassis Mount Resistors L50J25KE-ND
25 kOhms ±5% 50W Wirewound Chassis Mount Resistor

25 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 25Kohm, 50W, 5%; Resistance Ohmite - 64K5009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 25Kohm, 50W, 5%; Resistance Ohmite
64K5009
Resistor, Power, 25Kohm, 50W, 5%; Resistance Ohmite 64K5009
RESISTOR, POWER, 25KOHM, 50W, 5%; Resistance:25kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 25KOHM, 50W, 5%; Resistance:25kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel - 70022798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel
70022798
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel 70022798
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site
Chassis Mount Resistors - L50J25KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J25KE
Chassis Mount Resistors L50J25KE
RES CHAS MNT 25K OHM 5% 50W

RES CHAS MNT 25K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number L50J25KE-ND 64K5009 70022798 L50J25KE
Product Name Chassis Mount Resistors Resistor, Power, 25Kohm, 50W, 5%; Resistance Ohmite Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 50 W;Tol 5%;Lug;Vitreous Enamel Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details