Ohmite Manufacturing Co. Res, 800R, 25W, Solder, Wirewound; Resistance Ohmite L25J800

Description
RES, 800R, 25W, SOLDER, WIREWOUND; Resistance:800ohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RES, 800R, 25W, SOLDER, WIREWOUND; Resistance:800ohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 800R, 25W, Solder, Wirewound; Resistance Ohmite - 02F2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 800R, 25W, Solder, Wirewound; Resistance Ohmite
02F2290
Res, 800R, 25W, Solder, Wirewound; Resistance Ohmite 02F2290
RES, 800R, 25W, SOLDER, WIREWOUND; Resistance:800ohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

RES, 800R, 25W, SOLDER, WIREWOUND; Resistance:800ohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2290
Product Name Res, 800R, 25W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers