Ohmite Manufacturing Co. Chassis Mount Resistors L25J30KE

Description
30 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J30KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J30KE-ND
Chassis Mount Resistors L25J30KE-ND
30 kOhms ±5% 25W Wirewound Chassis Mount Resistor

30 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 30K, 25W, Solder, Wirewound; Resistance Ohmite - 64K4973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 25W, Solder, Wirewound; Resistance Ohmite
64K4973
Res, 30K, 25W, Solder, Wirewound; Resistance Ohmite 64K4973
RES, 30K, 25W, SOLDER, WIREWOUND; Resistance:30kohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 30K, 25W, SOLDER, WIREWOUND; Resistance:30kohm; Product Range:270 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - L25J30KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J30KE
Chassis Mount Resistors L25J30KE
RES CHAS MNT 30K OHM 5% 25W

RES CHAS MNT 30K OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number L25J30KE-ND 64K4973 L25J30KE
Product Name Chassis Mount Resistors Res, 30K, 25W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details