Ohmite Manufacturing Co. Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite L25J2R0

Description
RESISTOR, POWER, 2 OHM, 25W, 5%; Resistance:2ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 2 OHM, 25W, 5%; Resistance:2ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite - 02F2276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite
02F2276
Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite 02F2276
RESISTOR, POWER, 2 OHM, 25W, 5%; Resistance:2ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: No

RESISTOR, POWER, 2 OHM, 25W, 5%; Resistance:2ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:50.8mm RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L25J2R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J2R0
Chassis Mount Resistors L25J2R0
RES CHAS MNT 2 OHM 5% 25W

RES CHAS MNT 2 OHM 5% 25W

Supplier's Site Datasheet
OHM Bracket Mount - L25J2R0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
L25J2R0
OHM Bracket Mount L25J2R0
RESISTOR, 2 OHM, 25 WATT, FIXED

RESISTOR, 2 OHM, 25 WATT, FIXED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 02F2276 L25J2R0 L25J2R0
Product Name Resistor, Power, 2 Ohm, 25W, 5%; Resistance Ohmite Chassis Mount Resistors OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details