Ohmite Manufacturing Co. Chassis Mount Resistors L25J25KE

Description
25 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L25J25KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L25J25KE-ND
Chassis Mount Resistors L25J25KE-ND
25 kOhms ±5% 25W Wirewound Chassis Mount Resistor

25 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L25J25KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L25J25KE
Chassis Mount Resistors L25J25KE
RES CHAS MNT 25K OHM 5% 25W

RES CHAS MNT 25K OHM 5% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel - 70022778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
70022778
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel 70022778
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number L25J25KE-ND L25J25KE 70022778
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details