100 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 100 OHM, 25W, 5%; RESISTANCE:100OHM; PRODUCT RANGE:L25 SERIES; POWER RATING:25W; RESISTANCE TOLERANCE: 5%; VOLTAGE RATING:625V; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 260PPM/C; NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, 100 OHM, 25 WATT, FIXED,
RESISTOR, POWER, 100 OHM, 25W, 5%; Resistance:100ohm; Product Range:L25 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:625V; Resistor Technology:Wirewound
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RES CHAS MNT 100 OHM 5% 25W
| DigiKey | Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L25J100E-ND | 18676741 | L25J100E | 64K4957 | 70022768 | L25J100E |
| Product Name | Chassis Mount Resistors | Resistor | OHM Bracket Mount | Resistor, Power, 100 Ohm, 25W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 5%;Lug;Vitreous Enamel | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | |||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms |