Ohmite Manufacturing Co. Resistor, Power, 75 Ohm, 225W, 5%; Resistance Ohmite L225J75R

Description
RESISTOR, POWER, 75 OHM, 225W, 5%; Resistance:75ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 75 OHM, 225W, 5%; Resistance:75ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 75 Ohm, 225W, 5%; Resistance Ohmite - 02F2358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 75 Ohm, 225W, 5%; Resistance Ohmite
02F2358
Resistor, Power, 75 Ohm, 225W, 5%; Resistance Ohmite 02F2358
RESISTOR, POWER, 75 OHM, 225W, 5%; Resistance:75ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

RESISTOR, POWER, 75 OHM, 225W, 5%; Resistance:75ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L225J75R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J75R
Chassis Mount Resistors L225J75R
RES CHAS MNT 75 OHM 5% 225W

RES CHAS MNT 75 OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 02F2358 L225J75R
Product Name Resistor, Power, 75 Ohm, 225W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details