Ohmite Manufacturing Co. Resistor, Power, 2 Ohm, 225W, 5%; Resistance Ohmite L225J2R0

Description
RESISTOR, POWER, 2 OHM, 225W, 5%; Resistance:2ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 2 OHM, 225W, 5%; Resistance:2ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2 Ohm, 225W, 5%; Resistance Ohmite - 87F674 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 225W, 5%; Resistance Ohmite
87F674
Resistor, Power, 2 Ohm, 225W, 5%; Resistance Ohmite 87F674
RESISTOR, POWER, 2 OHM, 225W, 5%; Resistance:2ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 2 OHM, 225W, 5%; Resistance:2ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - L225J2R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L225J2R0
Chassis Mount Resistors L225J2R0
RES CHAS MNT 2 OHM 5% 225W

RES CHAS MNT 2 OHM 5% 225W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 87F674 L225J2R0
Product Name Resistor, Power, 2 Ohm, 225W, 5%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details