50 kOhms ±5% 175W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 50KOHM, 175W, 5%; Resistance:50kohm; Product Range:270 Series; Power Rating:175W; Resistance Tolerance:± 5%; Voltage Rating:3.595kV; Resistor Technology:Wirewound
RES CHAS MNT 50K OHM 5% 175W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | L175J50KE-ND | 64K4913 | L175J50KE |
| Product Name | Chassis Mount Resistors | Resistor, Power, 50Kohm, 175W, 5%; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |