Ohmite Manufacturing Co. Resistor, Power, 2.7Kohm, 12W, 5%; Resistance Ohmite L12J2K7

Description
RESISTOR, POWER, 2.7KOHM, 12W, 5%; Resistance:2.7kohm; Product Range:L12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 2.7KOHM, 12W, 5%; Resistance:2.7kohm; Product Range:L12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2.7Kohm, 12W, 5%; Resistance Ohmite - 02F2399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.7Kohm, 12W, 5%; Resistance Ohmite
02F2399
Resistor, Power, 2.7Kohm, 12W, 5%; Resistance Ohmite 02F2399
RESISTOR, POWER, 2.7KOHM, 12W, 5%; Resistance:2.7kohm; Product Range:L12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 2.7KOHM, 12W, 5%; Resistance:2.7kohm; Product Range:L12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2399
Product Name Resistor, Power, 2.7Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2700 ohms
Tolerance 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details