Ohmite Manufacturing Co. Chassis Mount Resistors L12J2K2E

Description
12W 2200 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 2200 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L12J2K2E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L12J2K2E-ND
Chassis Mount Resistors L12J2K2E-ND
12W 2200 OHMS VIT 5%

12W 2200 OHMS VIT 5%

Buy Now Datasheet
Chassis Mount Resistors - L12J2K2E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L12J2K2E
Chassis Mount Resistors L12J2K2E
RES CHAS MNT 2.2K OHM 5% 12W

RES CHAS MNT 2.2K OHM 5% 12W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Lug;Vitreous Enamel - 70022746 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Lug;Vitreous Enamel
70022746
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Lug;Vitreous Enamel 70022746
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number L12J2K2E-ND L12J2K2E 70022746
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details