Ohmite Manufacturing Co. Chassis Mount Resistors L12J1K8E

Description
1.8 kOhms ±5% 12W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 kOhms ±5% 12W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L12J1K8E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L12J1K8E-ND
Chassis Mount Resistors L12J1K8E-ND
1.8 kOhms ±5% 12W Wirewound Chassis Mount Resistor

1.8 kOhms ±5% 12W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L12J1K8E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L12J1K8E
Chassis Mount Resistors L12J1K8E
RES CHAS MNT 1.8K OHM 5% 12W

RES CHAS MNT 1.8K OHM 5% 12W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number L12J1K8E-ND L12J1K8E
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details