Ohmite Manufacturing Co. Chassis Mount Resistors L12J1K5E

Description
1.5 kOhms ±5% 12W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 12W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L12J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L12J1K5E-ND
Chassis Mount Resistors L12J1K5E-ND
1.5 kOhms ±5% 12W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 12W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 1.5K OHMS;PWR-RTG 12 W;TOL 5%;LUG;VITREOUS ENAMEL - 70024368 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 1.5K OHMS;PWR-RTG 12 W;TOL 5%;LUG;VITREOUS ENAMEL
70024368
RESISTOR;WIREWOUND;RES 1.5K OHMS;PWR-RTG 12 W;TOL 5%;LUG;VITREOUS ENAMEL 70024368
RESISTOR;WIREWOUND;R ES 1.5K OHMS;PWR-RTG 12 W;TOL 5%;LUG;VITREOUS ENAMEL

RESISTOR;WIREWOUND;RES 1.5K OHMS;PWR-RTG 12 W;TOL 5%;LUG;VITREOUS ENAMEL

Supplier's Site
Resistor, Power, 1.5Kohm, 12W, 5%; Resistance Ohmite - 64K4838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1.5Kohm, 12W, 5%; Resistance Ohmite
64K4838
Resistor, Power, 1.5Kohm, 12W, 5%; Resistance Ohmite 64K4838
RESISTOR, POWER, 1.5KOHM, 12W, 5%; Resistance:1.5kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 1.5KOHM, 12W, 5%; Resistance:1.5kohm; Product Range:270 Series; Power Rating:12W; Resistance Tolerance:± 5%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L12J1K5E-ND 70024368 64K4838
Product Name Chassis Mount Resistors RESISTOR;WIREWOUND;RES 1.5K OHMS;PWR-RTG 12 W;TOL 5%;LUG;VITREOUS ENAMEL Resistor, Power, 1.5Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details