10 kOhms ±5% 100W Wirewound Chassis Mount Resistor
RESISTOR, POWER, 10KOHM, 100W, 5%; Resistance:10kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
RES CHAS MNT 10K OHM 5% 100W
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J10KE-ND | 64K4808 | L100J10KE | 70022723 |
| Product Name | Chassis Mount Resistors | Resistor, Power, 10Kohm, 100W, 5%; Resistance Ohmite | Chassis Mount Resistors | Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |