Ohmite Manufacturing Co. Thermal Pad, Silicone, 48.7 Lx 47.5W Mm; Thickness Ohmite HS75-TP2

Description
THERMAL PAD, SILICONE, 48.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:48.7mm; External Width:47.5mm; Product Range:HS Series
Datasheet
Description
THERMAL PAD, SILICONE, 48.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:48.7mm; External Width:47.5mm; Product Range:HS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Silicone, 48.7 Lx 47.5W Mm; Thickness Ohmite - 49AJ9023 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Silicone, 48.7 Lx 47.5W Mm; Thickness Ohmite
49AJ9023
Thermal Pad, Silicone, 48.7 Lx 47.5W Mm; Thickness Ohmite 49AJ9023
THERMAL PAD, SILICONE, 48.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:48.7mm; External Width:47.5mm; Product Range:HS Series

THERMAL PAD, SILICONE, 48.7 LX 47.5W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:48.7mm; External Width:47.5mm; Product Range:HS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 49AJ9023
Product Name Thermal Pad, Silicone, 48.7 Lx 47.5W Mm; Thickness Ohmite
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics - CSF40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details
Highly Thermal Conductive and Non-Flammable Non-Silicone Gel Sheet - SARCON ® NR-c - Fujipoly® America Corp.
Specs
Form / Shape Gel; Gap Filler, Foam in Place Gasket
Chemical System Acrylic
Gap Fill 0.0197 inch (0.5000 mm)
View Details