Ohmite Manufacturing Co. Chassis Mount Resistors HS75 1K F

Description
1 kOhms ±1% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS751KF-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS751KF-ND
Chassis Mount Resistors HS751KF-ND
1 kOhms ±1% 75W Wirewound Chassis Mount Resistor

1 kOhms ±1% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS75 1K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS75 1K F
Chassis Mount Resistors HS75 1K F
RES CHAS MNT 1K OHM 1% 75W

RES CHAS MNT 1K OHM 1% 75W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS751KF-ND HS75 1K F
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details