RES, 68R, 50W, WIRE, WIREWOUND; Resistance:68ohm; Product Range:HSF Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AH5916 |
| Product Name | Res, 68R, 50W, Wire, Wirewound; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 68 ohms |
| Tolerance | 1 +/- % |