Ohmite Manufacturing Co. Thermal Pad, Silicone, 49.1 Lx 28W Mm; Thickness Ohmite HS50-TP2

Description
THERMAL PAD, SILICONE, 49.1 LX 28W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:49.1mm; External Width:28mm; Product Range:HS Series
Datasheet
Description
THERMAL PAD, SILICONE, 49.1 LX 28W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:49.1mm; External Width:28mm; Product Range:HS Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Silicone, 49.1 Lx 28W Mm; Thickness Ohmite - 49AJ9022 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Silicone, 49.1 Lx 28W Mm; Thickness Ohmite
49AJ9022
Thermal Pad, Silicone, 49.1 Lx 28W Mm; Thickness Ohmite 49AJ9022
THERMAL PAD, SILICONE, 49.1 LX 28W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:49.1mm; External Width:28mm; Product Range:HS Series

THERMAL PAD, SILICONE, 49.1 LX 28W MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:49.1mm; External Width:28mm; Product Range:HS Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 49AJ9022
Product Name Thermal Pad, Silicone, 49.1 Lx 28W Mm; Thickness Ohmite
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Part Thermal Gap Filler - SARCON® LG23A and LG30A - Fujipoly® America Corp.
Specs
Type High Dielectric
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Gel; Gap Filler, Foam in Place Gasket
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 2457318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1000 W/m-K (578 BTU-ft/hr-ft²-F)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details