Ohmite Manufacturing Co. Wirewound Resistor HS3008RF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS3008RF - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS3008RF
Wirewound Resistor HS3008RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 8R, 300W, Threaded Stud, Wirewound; Resistance Ohmite - 73AC6428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
73AC6428
Res, 8R, 300W, Threaded Stud, Wirewound; Resistance Ohmite 73AC6428
RES, 8R, 300W, THREADED STUD, WIREWOUND; Resistance:8ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 100ppm/°C

RES, 8R, 300W, THREADED STUD, WIREWOUND; Resistance:8ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 1%; Voltage Rating:2.5kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 100ppm/°C

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS3008RF 73AC6428
Product Name Wirewound Resistor Res, 8R, 300W, Threaded Stud, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 8 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details